Capacitors
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitor,680uF,25VD
CAP ALUM 680UF 20% 25V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKY-250ELL681MK15S | 565-EKY-250ELL681MK15S-ND | 23K3832 | EKY-250ELL681MK15S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,680Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |