MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Capacitors
CAP ALUM 82UF 20% 450V RADIAL
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKXJ451ELL820ML45S | 565-EKXJ451ELL820ML45S-ND | 1202-EKXJ451ELL820ML45S | EKXJ451ELL820ML45S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts |