120µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
Capacitors
CAP ALUM 120UF 20% 250V RADIAL
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKXJ251ELL121MM20S-ND | EKXJ251ELL121MM20S | 1202-EKXJ251ELL121MM20S | EKXJ251ELL121MM20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |