120µF 220V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
Win Source Part Number: 1348547-EKXJ221ELL12
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KXJ
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 500
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 220 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 695 mA @ 120 Hz
Ripple Current @ High Frequency: 1.56375 A @ 100 kHz
CAP ALUM 120UF 20% 220V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKXJ221ELL121ML20S-ND | 1202-EKXJ221ELL121ML20S | 1348547-EKXJ221ELL121ML20S | EKXJ221ELL121ML20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |