82µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CHEMI-CON EKXJ161ELL820MJ25S Capacitor
CHEMI-CON EKXJ161ELL820MJ25S Capacitor
CHEMI-CON EKXJ161ELL820MJ25S Capacitor
Capacitors
CAP ALUM 82UF 20% 160V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4834-ND | 7567575P | 7567575 | 1202-EKXJ161ELL820MJ25S | EKXJ161ELL820MJ25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |