Nippon Chemi-Con Corporation Automotive 330uF 160V 1290mA Capacitor EKXJ161ELL331MM25S

Description
Cap Aluminum Lytic 330uF 160V 20% (18 X 25mm) Radial 7.5mm 1290mA 12000h 105°C Automotive Bulk Product overview: EKXJ161ELL331MM25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 160V, 1290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 160V, 1290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ161ELL331MM25 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 160V 20% (18 X 25mm) Radial 7.5mm 1290mA 12000h 105°C Automotive Bulk Product overview: EKXJ161ELL331MM25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 160V, 1290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 160V, 1290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ161ELL331MM25 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 330uF 160V 1290mA Capacitor
58-EKXJ161ELL331MM25S
Automotive 330uF 160V 1290mA Capacitor 58-EKXJ161ELL331MM25S
Cap Aluminum Lytic 330uF 160V 20% (18 X 25mm) Radial 7.5mm 1290mA 12000h 105°C Automotive Bulk Product overview: EKXJ161ELL331MM25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 160V, 1290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 160V, 1290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ161ELL331MM25 S can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 160V 20% (18 X 25mm) Radial 7.5mm 1290mA 12000h 105°C Automotive Bulk Product overview: EKXJ161ELL331MM25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 160V, 1290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 160V, 1290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ161ELL331MM25S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1013878-EKXJ161ELL331MM25S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1013878-EKXJ161ELL331MM25S
Capacitors - Aluminum Electrolytic Capacitors 1013878-EKXJ161ELL331MM25S
Win Source Part Number: 1013878-EKXJ161ELL33 1MM25S Category: Capacitors>Aluminum Electrolytic Capacitors Series: KXJ Package: Bulk Applications: Automotive Height - Seated (Max): 1.043" (26.50mm) Standard Package: 500 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 160 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-3493,EKXJ161ELL3 31MM25S-ND Ripple Current @ Low Frequency: 1.29 A @ 120 Hz Ripple Current @ High Frequency: 2.9025 A @ 100 kHz

Win Source Part Number: 1013878-EKXJ161ELL331MM25S
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KXJ
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 500
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-3493,EKXJ161ELL331MM25S-ND
Ripple Current @ Low Frequency: 1.29 A @ 120 Hz
Ripple Current @ High Frequency: 2.9025 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-3493-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3493-ND
Aluminum Electrolytic Capacitors 565-3493-ND
330µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

330µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKXJ161ELL331MM25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKXJ161ELL331MM25S
Aluminum Electrolytic Capacitors 1202-EKXJ161ELL331MM25S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKXJ161ELL331MM25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKXJ161ELL331MM25S
Capacitors - Aluminum Electrolytic Capacitors EKXJ161ELL331MM25S
CAP ALUM 330UF 20% 160V RADIAL

CAP ALUM 330UF 20% 160V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - EKXJ161ELL331MM25S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKXJ161ELL331MM25S
Aluminum Electrolytic Capacitors EKXJ161ELL331MM25S
CAP ALUM 330UF 20% 160V RADIAL

CAP ALUM 330UF 20% 160V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EKXJ161ELL331MM25S 1013878-EKXJ161ELL331MM25S 565-3493-ND 1202-EKXJ161ELL331MM25S EKXJ161ELL331MM25S EKXJ161ELL331MM25S
Product Name Automotive 330uF 160V 1290mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1642-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details