22µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Manufacturer: United Chemi-Con
Win Source Part Number: 1050503-EKXG401ELL22
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 0.787" (20.00mm)
Mounting: Through Hole
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 260mA @ 120Hz
Ripple Current - High Frequency: 650mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
22uF 400V Aluminum Electrolytic Capacitor, Radial, 20% Tol Product overview: EKXG401ELL220MK20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXG401ELL220MK20
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 400V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 22UF 20% 400V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-1463-ND | 1050503-EKXG401ELL220MK20S | 58-EKXG401ELL220MK20S | 23K3747 | EKXG401ELL220MK20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - EKXG401ELL220MK20S | 22uF 400V Capacitor | Aluminum Electrolytic Capacitor 22Uf, 400V, 20%, Radial; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |