CAP ALUM 10UF 20% 200V RADIAL TH
Aluminum Electrolytic Capacitors - Radial Leaded 10uF 20% 200V Long Life
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKXE201ELL100MHB5D | EKXE201ELL100MHB5D |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |