220µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 220UF 20% 50V RADIAL
Bulk / Capacitor, Aluminum, 50 V, Cap.220 , Dia.10 , Leng.12
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EKRG500EC3221MJC5S-ND | EKRG500EC3221MJC5S | 72R7973 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 50 V, Cap.220 , Dia.10 , Leng.12 United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |