The EKRG350ETS222MM20S is an aluminum electrolytic capacitor from Lingto Electronic Limited, featuring a capacitance of 2200µF and a rated voltage of 35V. It has a capacitance tolerance of ±20% and operates within a temperature range of -55 to +105°C. The capacitor is designed for endurance, rated for 1000 hours at 105°C, with a maximum capacitance change of ±20% and a dissipation factor (tanO¥) that varies with voltage, reaching a maximum of 0.14 at 35V. The leakage current is specified as I=0.01CV or 3µA, whichever is greater. This component is RoHS2 compliant and is suitable for applications requiring a solvent-resistant type. Its dimensions are compact, with a case size of 18mm in diameter and 20mm in length. The capacitor is intended for general electronics use and should not be employed in critical applications that could impact human life or safety.
CAP ALUM 2200UF 20% 35V RADIAL
CAP ALUM 2200UF 20% 35V RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKRG350ETS222MM20S | EKRG350ETS222MM20S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |