CAPACITOR KRG SERIES, 35V, 220 UF, 20%, ROHS
CAP ALUM 220UF 20% 35V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46M3957 | EKRG350ELL221MJ09S |
| Product Name | Capacitor Krg Series, 35V, 220 Uf, 20%, Rohs United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |