150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Capacitors
CAP ALUM 150UF 20% 450V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMT451VSN151MP40S-ND | 1202-EKMT451VSN151MP40S | EKMT451VSN151MP40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |