The EKMS601VSN181MA35S is a downsized snap-in aluminum electrolytic capacitor from the KMS series, designed for solar power applications with a rated voltage of 600Vdc and a capacitance of 180µF. It has a case size of 35mm diameter by 35mm length and is rated for 1.18A rms ripple current at 105°C and 120Hz. The capacitor operates within a category temperature range of -25 to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.20 maximum at 20°C and 120Hz. It meets the 105°C, 3,000-hour endurance requirement with specified limits on capacitance change, dissipation factor, and leakage current. The part is RoHS2 compliant and features a terminal code MA with a PET brown sleeve. It is non-solvent resistant and designed for PC board mounting.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMS601VSN181MA35S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |