Capacitors
CHEMI-CON EKMS451VSN331MR40S Capacitor
CHEMI-CON EKMS451VSN331MR40S Capacitor
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Win Source Part Number: 1008573-EKMS451VSN33
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KMS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.673" (42.50mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Other Names: 565-3471,EKMS451VSN3
Ripple Current @ Low Frequency: 1.52 A @ 120 Hz
Ripple Current @ High Frequency: 2.1736 A @ 50 kHz
Cap Aluminum Lytic 330uF 450V 20% (30 X 40mm) Snap-In 10mm 1520mA 3000h 105°C Product overview: EKMS451VSN331MR40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 1520mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 1520mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS451VSN331MR40
CAP ALUM 330UF 20% 450V SNAP
CAP ALUM 330UF 20% 450V SNAP
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMS451VSN331MR40S | 9143834 | EKMS451VSN331MR40S | 565-3471-ND | 1008573-EKMS451VSN331MR40S | 58-EKMS451VSN331MR40S | EKMS451VSN331MR40S | EKMS451VSN331MR40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 330uF 450V 1520mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |