United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EKMS451VSN221MA25S

Description
Win Source Part Number: 1201001-EKMS451VSN22 1MA25S Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMS Package: Bulk Applications: General Purpose Height - Seated (Max): 1.083" (27.50mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.24 A @ 120 Hz Ripple Current @ High Frequency: 1.7732 A @ 50 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1201001-EKMS451VSN22 1MA25S Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMS Package: Bulk Applications: General Purpose Height - Seated (Max): 1.083" (27.50mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.24 A @ 120 Hz Ripple Current @ High Frequency: 1.7732 A @ 50 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1201001-EKMS451VSN221MA25S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1201001-EKMS451VSN221MA25S
Capacitors - Aluminum Electrolytic Capacitors 1201001-EKMS451VSN221MA25S
Win Source Part Number: 1201001-EKMS451VSN22 1MA25S Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMS Package: Bulk Applications: General Purpose Height - Seated (Max): 1.083" (27.50mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.24 A @ 120 Hz Ripple Current @ High Frequency: 1.7732 A @ 50 kHz

Win Source Part Number: 1201001-EKMS451VSN221MA25S
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KMS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.083" (27.50mm)
Standard Package: 200
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1.24 A @ 120 Hz
Ripple Current @ High Frequency: 1.7732 A @ 50 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKMS451VSN221MA25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMS451VSN221MA25S
Aluminum Electrolytic Capacitors 1202-EKMS451VSN221MA25S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKMS451VSN221MA25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMS451VSN221MA25S-ND
Aluminum Electrolytic Capacitors 565-EKMS451VSN221MA25S-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMS451VSN221MA25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMS451VSN221MA25S
Capacitors - Aluminum Electrolytic Capacitors EKMS451VSN221MA25S
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1201001-EKMS451VSN221MA25S 1202-EKMS451VSN221MA25S 565-EKMS451VSN221MA25S-ND EKMS451VSN221MA25S
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details