Capacitors
Win Source Part Number: 1192433-EKMS401VSN47
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KMS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1.85 A @ 120 Hz
Ripple Current @ High Frequency: 2.6455 A @ 50 kHz
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (35 X 30mm) Snap-In 10mm 1850mA 3000h 105°C Product overview: EKMS401VSN471MA30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS401VSN471MA30
CHEMI-CON EKMS401VSN471MA30S Capacitor
CAP ALUM 470UF 20% 400V SNAP
CAP ALUM 470UF 20% 400V SNAP
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMS401VSN471MA30S | 1192433-EKMS401VSN471MA30S | 565-EKMS401VSN471MA30S-ND | 58-EKMS401VSN471MA30S | 9143819 | EKMS401VSN471MA30S | EKMS401VSN471MA30S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 470uF 400V 1850mA Capacitor | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 4.70E8 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |