Win Source Part Number: 1360750-EKMS401VSN33
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KMS
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.47 A @ 120 Hz
Ripple Current @ High Frequency: 2.1021 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.000" Dia (25.40mm)
Height - Seated (Max): 1.673" (42.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Capacitors
Cap Aluminum Lytic 330uF 400V 20% (25.4 X 40mm) Snap-In 10mm 1470mA 3000h 105°C Bulk Product overview: EKMS401VSN331MQ40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 1470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 1470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS401VSN331MQ40
CAP ALUM 330UF 20% 400V SNAP
CAP ALUM 330UF 20% 400V SNAP
| Win Source Electronics | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360750-EKMS401VSN331MQ40S | EKMS401VSN331MQ40S | 565-EKMS401VSN331MQ40S-ND | 1202-EKMS401VSN331MQ40S | 58-EKMS401VSN331MQ40S | EKMS401VSN331MQ40S | EKMS401VSN331MQ40S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 330uF 400V 1470mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 3.30E8 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts |