Capacitors
CAP ALUM 820UF 20% 250V SNAP
CAP, KMS SERIES, 250V, 820UF, 20% ROHS ROHS COMPLIANT: YES
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMS251VSN821MR35S | EKMS251VSN821MR35S | 52R3332 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Kms Series, 250V, 820Uf, 20% Rohs Rohs Compliant United Chemi-Con |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed |