Capacitor Snap-in KMS Series 200V 680uF
Capacitor Snap-in KMS Series 200V 680uF
Capacitor Snap-in KMS Series 200V 680uF
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.
Capacitors
CAP ALUM 680UF 20% 200V SNAP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9143777 | 9143777P | 565-EKMS201VSN681MP40S-ND | EKMS201VSN681MP40S | 1202-EKMS201VSN681MP40S | EKMS201VSN681MP40S |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |