Capacitors
Cap Aluminum Lytic 2200uF 160V 20% (30 X 45mm) Snap-In 10mm 4050mA 3000h 105°C Bulk Product overview: EKMS161VSN222MR45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 160V, 4050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 160V, 4050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS161VSN222MR45
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 2200UF 20% 160V SNAP
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMS161VSN222MR45S | 58-EKMS161VSN222MR45S | EKMS161VSN222MR45S | EKMS161VSN222MR45S-ND | EKMS161VSN222MR45S |
| Product Name | Aluminum Electrolytic Capacitors | 2200uF 160V 4050mA Capacitor | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |