United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMR451VSN391MR40S

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3457-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3457-ND
Aluminum Electrolytic Capacitors 565-3457-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKMR451VSN391MR40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMR451VSN391MR40S
Aluminum Electrolytic Capacitors 1202-EKMR451VSN391MR40S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EKMR451VSN391MR40S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMR451VSN391MR40S
Aluminum Electrolytic Capacitor EKMR451VSN391MR40S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40 United Chemi-Con - 72R7918 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40 United Chemi-Con
72R7918
Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40 United Chemi-Con 72R7918
Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40

Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMR451VSN391MR40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMR451VSN391MR40S
Capacitors - Aluminum Electrolytic Capacitors EKMR451VSN391MR40S
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-3457-ND 1202-EKMR451VSN391MR40S EKMR451VSN391MR40S 72R7918 EKMR451VSN391MR40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Bulk / Capacitor, Aluminum, 450 V, Cap.390 , Dia.30 , Leng.40 United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers