Win Source Part Number: 1360688-EKMR451VSN33
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KMR
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.45 A @ 120 Hz
Ripple Current @ High Frequency: 2.0735 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.476" (37.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Capacitors
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.
Cap Aluminum Lytic 330uF 450V 20% (30 X 35mm) Snap-In 10mm 1450mA 2000h 105°C Product overview: EKMR451VSN331MR35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 1450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMR451VSN331MR35
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
CAP ALUM 330UF 20% 450V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360688-EKMR451VSN331MR35S | 1202-EKMR451VSN331MR35S | EKMR451VSN331MR35S | 58-EKMR451VSN331MR35S | 565-EKMR451VSN331MR35S-ND | EKMR451VSN331MR35S | EKMR451VSN331MR35S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | 330uF 450V 1450mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 300 microF | 3.30E8 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts | 450 volts |