The EKMR421VSN221MP45S is an aluminum electrolytic capacitor in the KMR series, designed for inverter control and switching power supplies. It features a case size of 22×45 mm, a rated voltage of 420 Vdc, and a capacitance of 220 µF. The rated ripple current at 105°C and 120 Hz is 1.19 Arms. It operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. The capacitor has an endurance rating of 2,000 hours at 105°C with ripple current applied. Its terminal code is VS, and it is a non-solvent resistant type.
Datasheet Summary Powered by GS/AI
The EKMR421VSN221MP45S is an aluminum electrolytic capacitor in the KMR series, designed for inverter control and switching power supplies. It features a case size of 22×45 mm, a rated voltage of 420 Vdc, and a capacitance of 220 µF. The rated ripple current at 105°C and 120 Hz is 1.19 Arms. It operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. The capacitor has an endurance rating of 2,000 hours at 105°C with ripple current applied. Its terminal code is VS, and it is a non-solvent resistant type.