LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.
Capacitors
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
CAP ALUM 270UF 20% 400V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKMR401VSN271MR25S | 1202-EKMR401VSN271MR25S | 565-4906-ND | EKMR401VSN271MR25S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts |