United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMR401VSN221MP35S

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMR401VSN221MP35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMR401VSN221MP35S-ND
Aluminum Electrolytic Capacitors 565-EKMR401VSN221MP35S-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKMR401VSN221MP35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMR401VSN221MP35S
Aluminum Electrolytic Capacitors 1202-EKMR401VSN221MP35S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EKMR401VSN221MP35S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMR401VSN221MP35S
Aluminum Electrolytic Capacitor EKMR401VSN221MP35S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMR401VSN221MP35S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMR401VSN221MP35S
Capacitors - Aluminum Electrolytic Capacitors EKMR401VSN221MP35S
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKMR401VSN221MP35S-ND 1202-EKMR401VSN221MP35S EKMR401VSN221MP35S EKMR401VSN221MP35S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers