Win Source Part Number: 1360707-EKMR351VSN12
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Mfr: United Chemi-Con
Series: KMR
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1.2 mF
Tolerance: ±20%
Voltage - Rated: 350 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.86 A @ 120 Hz
Ripple Current @ High Frequency: 4.0898 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.969" (50.00mm)
Polarization: Polar
CAP ALUM 1.2MF 20% 350V SNAP TH
Capacitors
Cap Aluminum Lytic 1200uF 350V 20% (35 X 50mm) Snap-In 10mm 2860mA 2000h 105°C Product overview: EKMR351VSN122MA50S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 350V, 2860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 350V, 2860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMR351VSN122MA50
Bulk / Capacitor, Aluminum, 350 V, Cap.1200 , Dia.35 , Leng.50
Capacitors - Horn-Type Electrolytic Capacitors
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360707-EKMR351VSN122MA50S | 565-EKMR351VSN122MA50S-ND | 1202-EKMR351VSN122MA50S | 58-EKMR351VSN122MA50S | 47P0574 | EKMR351VSN122MA50S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1200uF 350V 2860mA Capacitor | Bulk / Capacitor, Aluminum, 350 V, Cap.1200 , Dia.35 , Leng.50 United Chemi-Con | Capacitors - Horn-Type Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1200 microF | 1200 microF | 1.20E9 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 350 volts | 350 volts |