Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMR181VSN222MA35S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMR181VSN222MA35S is a downsized aluminum electrolytic snap-in capacitor for inverter control and switching power supplies, rated for 180 Vdc and 2200 µF with a case size of 35 mm diameter by 35 mm height. It has a rated ripple current of 2.79 A at 105°C and 120 Hz, an endurance of 2000 hours at 105°C with ripple current, and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is ±20%, and the dissipation factor is ≤0.15 at 120 Hz. The capacitor is RoHS2 compliant and non-solvent resistant.

Datasheet Summary
Powered by GS/AI

The EKMR181VSN222MA35S is a downsized aluminum electrolytic snap-in capacitor for inverter control and switching power supplies, rated for 180 Vdc and 2200 µF with a case size of 35 mm diameter by 35 mm height. It has a rated ripple current of 2.79 A at 105°C and 120 Hz, an endurance of 2000 hours at 105°C with ripple current, and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is ±20%, and the dissipation factor is ≤0.15 at 120 Hz. The capacitor is RoHS2 compliant and non-solvent resistant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMR181VSN222MA35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMR181VSN222MA35S
Aluminum Electrolytic Capacitors 1202-EKMR181VSN222MA35S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMR181VSN222MA35S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details