The EKMR161VSN102MR25S is a 1000 µF, 160 Vdc aluminum electrolytic capacitor in the KMR series, designed for inverter control and switching power supplies. It has a case size of 30 mm diameter by 25 mm height, with a rated ripple current of 1.90 Arms at 105 °C and 120 Hz. The capacitor operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and meets an endurance specification of 2,000 hours at 105 °C with rated ripple current. It features a snap-in terminal style with a PET brown sleeve and complies with RoHS2. The part is non-solvent resistant and has a dissipation factor (tanδ) of 0.15 at 120 Hz.
Datasheet Summary Powered by GS/AI
The EKMR161VSN102MR25S is a 1000 µF, 160 Vdc aluminum electrolytic capacitor in the KMR series, designed for inverter control and switching power supplies. It has a case size of 30 mm diameter by 25 mm height, with a rated ripple current of 1.90 Arms at 105 °C and 120 Hz. The capacitor operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and meets an endurance specification of 2,000 hours at 105 °C with rated ripple current. It features a snap-in terminal style with a PET brown sleeve and complies with RoHS2. The part is non-solvent resistant and has a dissipation factor (tanδ) of 0.15 at 120 Hz.