United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMQ500EC3222MLN3S

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMQ500EC3222MLN3S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMQ500EC3222MLN3S-ND
Aluminum Electrolytic Capacitors 565-EKMQ500EC3222MLN3S-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMQ500EC3222MLN3S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMQ500EC3222MLN3S
Capacitors - Aluminum Electrolytic Capacitors EKMQ500EC3222MLN3S
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 Rohs Compliant United Chemi-Con - 72R7900 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 Rohs Compliant United Chemi-Con
72R7900
Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 Rohs Compliant United Chemi-Con 72R7900
Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMQ500EC3222MLN3S-ND EKMQ500EC3222MLN3S 72R7900
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 50 V, Cap.2200 , Dia.16 , Leng.31 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers