The EKMQ351VSN271MP40S is an aluminum electrolytic capacitor in the KMQ series, designed for standard snap-in mounting with a rated voltage of 350 Vdc and a capacitance of 270 µF. It has a case size of 22 mm diameter by 40 mm length, with a rated ripple current of 1.10 A rms at 105 °C and 120 Hz. The capacitor operates within a temperature range of -25 to +105 °C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It features a dissipation factor (tan δ) of 0.15 at 20 °C and 120 Hz, and an endurance of 2,000 hours at 105 °C under rated ripple current. The unit is non-solvent resistant and uses a PET brown sleeve with a negative mark.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMQ351VSN271MP40S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |