The EKMQ251VSN681MR30S is a snap-in aluminum electrolytic capacitor with a rated voltage of 250 Vdc, capacitance of 680 µF, and case size of 30 mm diameter by 30 mm length. It has a Dissipation Factor (tanδ) of 0.15 at 20°C and 120 Hz, and a rated ripple current of 1.70 Arms at 105°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 105°C with rated ripple current applied.
Datasheet Summary Powered by GS/AI
The EKMQ251VSN681MR30S is a snap-in aluminum electrolytic capacitor with a rated voltage of 250 Vdc, capacitance of 680 µF, and case size of 30 mm diameter by 30 mm length. It has a Dissipation Factor (tanδ) of 0.15 at 20°C and 120 Hz, and a rated ripple current of 1.70 Arms at 105°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 105°C with rated ripple current applied.