Capacitors
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITORS ROHS COMPLIANT: YES
CAP ALUM 6800UF 20% 25V RADIAL
CAP ALUM 6800UF 20% 25V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMQ250ELL682MLP1S | 565-EKMQ250ELL682MLP1S-ND | 19AJ5907 | EKMQ250ELL682MLP1S | EKMQ250ELL682MLP1S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Tape Reel | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |