United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMQ101EC3470MHB5D

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMQ101EC3470MHB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMQ101EC3470MHB5D-ND
Aluminum Electrolytic Capacitors 565-EKMQ101EC3470MHB5D-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMQ101EC3470MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMQ101EC3470MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKMQ101EC3470MHB5D
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con - 72R7878 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
72R7878
Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con 72R7878
Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMQ101EC3470MHB5D-ND EKMQ101EC3470MHB5D 72R7878
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 100 V, Cap.47 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details