Cap Aluminum Lytic 220uF 450V 20% (30 X 35mm) Snap-In 10mm 1120mA 3000h 105°C Product overview: EKMM451VSN221MR35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 1120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 1120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMM451VSN221MR35
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.507Ohm @ 120Hz 3000 Hrs @ 105°C
Win Source Part Number: 1360732-EKMM451VSN22
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KMM
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 450 V
ESR (Equivalent Series Resistance): 1.507Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.12 A @ 120 Hz
Ripple Current @ High Frequency: 1.6016 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.457" (37.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Capacitors
CAP ALUM 220UF 20% 450V SNAP
CAP ALUM 220UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EKMM451VSN221MR35S | 565-EKMM451VSN221MR35S-ND | 1360732-EKMM451VSN221MR35S | 1202-EKMM451VSN221MR35S | EKMM451VSN221MR35S | EKMM451VSN221MR35S |
| Product Name | 220uF 450V 1120mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF | 220 microF |