Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMM351VSN391MA35S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMM351VSN391MA35S is an aluminum electrolytic capacitor in the KMM series, designed for long-life operation at 105°C with a rated voltage of 350Vdc and a capacitance of 390µF. It features a case size of 35mm diameter by 35mm length and a radial snap-in terminal configuration. The capacitor has a maximum dissipation factor of 0.15 at 120Hz and is rated for 1.47Arms ripple current at 105°C. It meets endurance requirements of 3,000 hours at 105°C under rated ripple current with capacitance change within ±20% and leakage current within the initial specified value. The part is RoHS2 compliant and has a capacitance tolerance of ±20%. Its low-temperature impedance ratio is specified as 8 at 120Hz between -25°C and +20°C.

Datasheet Summary
Powered by GS/AI

The EKMM351VSN391MA35S is an aluminum electrolytic capacitor in the KMM series, designed for long-life operation at 105°C with a rated voltage of 350Vdc and a capacitance of 390µF. It features a case size of 35mm diameter by 35mm length and a radial snap-in terminal configuration. The capacitor has a maximum dissipation factor of 0.15 at 120Hz and is rated for 1.47Arms ripple current at 105°C. It meets endurance requirements of 3,000 hours at 105°C under rated ripple current with capacitance change within ±20% and leakage current within the initial specified value. The part is RoHS2 compliant and has a capacitance tolerance of ±20%. Its low-temperature impedance ratio is specified as 8 at 120Hz between -25°C and +20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMM351VSN391MA35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMM351VSN391MA35S
Aluminum Electrolytic Capacitors 1202-EKMM351VSN391MA35S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMM351VSN391MA35S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details