The EKMM351VSN151MA20S is a 150 µF, 350 Vdc aluminum electrolytic snap-in capacitor with a case size of 35 mm diameter by 20 mm height, rated for a ripple current of 0.76 Arms at 105 °C and 120 Hz. It operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.15 maximum at 120 Hz. The capacitor meets RoHS2 compliance and is designed for 1,000 hours of shelf life at 105 °C without voltage applied and 3,000 hours of endurance with rated ripple current at 105 °C.
Datasheet Summary Powered by GS/AI
The EKMM351VSN151MA20S is a 150 µF, 350 Vdc aluminum electrolytic snap-in capacitor with a case size of 35 mm diameter by 20 mm height, rated for a ripple current of 0.76 Arms at 105 °C and 120 Hz. It operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.15 maximum at 120 Hz. The capacitor meets RoHS2 compliance and is designed for 1,000 hours of shelf life at 105 °C without voltage applied and 3,000 hours of endurance with rated ripple current at 105 °C.
Applications
General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.