Capacitors
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529mOhm @ 120Hz 3000 Hrs @ 105°C
CHEMI-CON EKMM201VSN471MQ30S Capacitor
Cap Aluminum Lytic 470uF 200V 20% (25.4 X 30mm) Snap-In 10mm 1500mA 3000h 105°C Product overview: EKMM201VSN471MQ30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 200V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 200V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMM201VSN471MQ30
CAP ALUM 470UF 20% 200V SNAP
CAP ALUM 470UF 20% 200V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMM201VSN471MQ30S | 565-EKMM201VSN471MQ30S-ND | 389899 | 58-EKMM201VSN471MQ30S | EKMM201VSN471MQ30S | EKMM201VSN471MQ30S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 470uF 200V 1500mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |