United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMM201VSN331MP30S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMM201VSN331MP30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMM201VSN331MP30S
Aluminum Electrolytic Capacitors 1202-EKMM201VSN331MP30S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKMM201VSN331MP30S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMM201VSN331MP30S-ND
Aluminum Electrolytic Capacitors 565-EKMM201VSN331MP30S-ND
CAP ALUM 200V POLAR

CAP ALUM 200V POLAR

Buy Now Datasheet
Singapore, Singapore
330uF 200V 1250mA Capacitor
58-EKMM201VSN331MP30S
330uF 200V 1250mA Capacitor 58-EKMM201VSN331MP30S
Cap Aluminum Lytic 330uF 200V 20% (22 X 30mm) Snap-In 10mm 1250mA 3000h 105°C Product overview: EKMM201VSN331MP30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMM201VSN331MP30 S can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 200V 20% (22 X 30mm) Snap-In 10mm 1250mA 3000h 105°C Product overview: EKMM201VSN331MP30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMM201VSN331MP30S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Horn-Type Electrolytic Capacitors - EKMM201VSN331MP30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Horn-Type Electrolytic Capacitors
EKMM201VSN331MP30S
Capacitors - Horn-Type Electrolytic Capacitors EKMM201VSN331MP30S
Capacitors - Horn-Type Electrolytic Capacitors

Capacitors - Horn-Type Electrolytic Capacitors

Supplier's Site
Aluminum Electrolytic Capacitors - EKMM201VSN331MP30S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMM201VSN331MP30S
Aluminum Electrolytic Capacitors EKMM201VSN331MP30S
ALUMINUM CAPACITOR

ALUMINUM CAPACITOR

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKMM201VSN331MP30S 565-EKMM201VSN331MP30S-ND 58-EKMM201VSN331MP30S EKMM201VSN331MP30S EKMM201VSN331MP30S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 330uF 200V 1250mA Capacitor Capacitors - Horn-Type Electrolytic Capacitors Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details