The EKMM181VSN222MA50S is a 2,200 µF, 180 Vdc aluminum electrolytic snap-in capacitor with a case size of 35 mm diameter by 50 mm height. It has a rated ripple current of 3.65 Arms at 105°C and 120 Hz, a dissipation factor of 0.15, and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is ±20%, and it meets RoHS2 compliance. Endurance is rated at 3,000 hours at 105°C with rated ripple current applied. The terminal code is MA, indicating a 35 mm diameter case with a specific pin configuration.
Datasheet Summary Powered by GS/AI
The EKMM181VSN222MA50S is a 2,200 µF, 180 Vdc aluminum electrolytic snap-in capacitor with a case size of 35 mm diameter by 50 mm height. It has a rated ripple current of 3.65 Arms at 105°C and 120 Hz, a dissipation factor of 0.15, and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is ±20%, and it meets RoHS2 compliance. Endurance is rated at 3,000 hours at 105°C with rated ripple current applied. The terminal code is MA, indicating a 35 mm diameter case with a specific pin configuration.