Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMM181VSN102MQ45S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMM181VSN102MQ45S is a snap-in aluminum electrolytic capacitor in the KMM series, rated for 180 Vdc, with a capacitance of 1,000 µF and a case size of 25.4 mm diameter by 45 mm length. It has a rated ripple current of 2.30 Arms at 105°C and 120 Hz, with a maximum dissipation factor (tanδ) of 0.15. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 3,000 hours of endurance at 105°C with rated ripple current applied.

Datasheet Summary
Powered by GS/AI

The EKMM181VSN102MQ45S is a snap-in aluminum electrolytic capacitor in the KMM series, rated for 180 Vdc, with a capacitance of 1,000 µF and a case size of 25.4 mm diameter by 45 mm length. It has a rated ripple current of 2.30 Arms at 105°C and 120 Hz, with a maximum dissipation factor (tanδ) of 0.15. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 3,000 hours of endurance at 105°C with rated ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMM181VSN102MQ45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMM181VSN102MQ45S
Aluminum Electrolytic Capacitors 1202-EKMM181VSN102MQ45S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMM181VSN102MQ45S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers