The EKMM161VSN681MR25S is a 680 µF aluminum electrolytic capacitor with a rated voltage of 160 Vdc, designed for long-life operation at 105°C with a 2,000 to 3,000 hour endurance rating under ripple current. It features a 30 mm diameter and 25 mm length case size, with standard snap-in terminal style (MR), and operates within a temperature range of -25°C to +105°C. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of ≤0.15 at 120 Hz, and a maximum impedance ratio of 4 at -25°C relative to +20°C. It meets RoHS2 compliance and is non-solvent resistant.
Datasheet Summary Powered by GS/AI
The EKMM161VSN681MR25S is a 680 µF aluminum electrolytic capacitor with a rated voltage of 160 Vdc, designed for long-life operation at 105°C with a 2,000 to 3,000 hour endurance rating under ripple current. It features a 30 mm diameter and 25 mm length case size, with standard snap-in terminal style (MR), and operates within a temperature range of -25°C to +105°C. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of ≤0.15 at 120 Hz, and a maximum impedance ratio of 4 at -25°C relative to +20°C. It meets RoHS2 compliance and is non-solvent resistant.