The EKMM161VSN681MQ30S is a snap-in aluminum electrolytic capacitor from the KMM series, rated for 160 Vdc and 680 µF with a capacitance tolerance of ±20%. It has a case size of 25.4 mm diameter by 30 mm length, and supports a rated ripple current of 1.82 A at 105°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +105°C, has a dissipation factor of 0.15 max at 20°C and 120 Hz, and an impedance ratio of 4 max at -25°C relative to +20°C. It is rated for 3,000 hours of endurance at 105°C with rated ripple current and meets RoHS2 compliance. The terminal configuration is VS, and the component uses a PET brown sleeve with a negative mark.
Datasheet Summary Powered by GS/AI
The EKMM161VSN681MQ30S is a snap-in aluminum electrolytic capacitor from the KMM series, rated for 160 Vdc and 680 µF with a capacitance tolerance of ±20%. It has a case size of 25.4 mm diameter by 30 mm length, and supports a rated ripple current of 1.82 A at 105°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +105°C, has a dissipation factor of 0.15 max at 20°C and 120 Hz, and an impedance ratio of 4 max at -25°C relative to +20°C. It is rated for 3,000 hours of endurance at 105°C with rated ripple current and meets RoHS2 compliance. The terminal configuration is VS, and the component uses a PET brown sleeve with a negative mark.