The EKMM161VSN471MP30S is a 470 µF, 160 VDC aluminum electrolytic capacitor in a snap-in package with a diameter of 22 mm and a height of 30 mm. It supports a rated ripple current of 1.55 A at 105°C and 120 Hz, with a dissipation factor of 0.15 maximum. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. Endurance is rated at 3,000 hours at 105°C with rated ripple current applied.
Datasheet Summary Powered by GS/AI
The EKMM161VSN471MP30S is a 470 µF, 160 VDC aluminum electrolytic capacitor in a snap-in package with a diameter of 22 mm and a height of 30 mm. It supports a rated ripple current of 1.55 A at 105°C and 120 Hz, with a dissipation factor of 0.15 maximum. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. Endurance is rated at 3,000 hours at 105°C with rated ripple current applied.