United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMH800VRT123MB63T

Description
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMH800VRT123MB63T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMH800VRT123MB63T-ND
Aluminum Electrolytic Capacitors EKMH800VRT123MB63T-ND
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm @ 120Hz 2000 Hrs @ 105°C

12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMH800VRT123MB63T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH800VRT123MB63T
Capacitors - Aluminum Electrolytic Capacitors EKMH800VRT123MB63T
CAP ALUM 12000UF 20% 80V SNAP

CAP ALUM 12000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number EKMH800VRT123MB63T-ND EKMH800VRT123MB63T
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details