Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMH6R3VSN563MR45S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMH6R3VSN563MR45S is an aluminum electrolytic capacitor in the KMH series, designed for general electronics use with a rated voltage of 6.3 Vdc and a capacitance of 56,000 µF. It has a case size of 30 mm in diameter and 45 mm in length, with a snap-in terminal style (MR). The part operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and is rated for 2,000 hours of endurance at 105°C with ripple current. The dissipation factor (tanδ) is 0.60 at 120 Hz and 20°C. It is RoHS2 compliant and non-solvent resistant. Ripple current rating at 105°C and 120 Hz is 4.16 A rms.

Datasheet Summary
Powered by GS/AI

The EKMH6R3VSN563MR45S is an aluminum electrolytic capacitor in the KMH series, designed for general electronics use with a rated voltage of 6.3 Vdc and a capacitance of 56,000 µF. It has a case size of 30 mm in diameter and 45 mm in length, with a snap-in terminal style (MR). The part operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and is rated for 2,000 hours of endurance at 105°C with ripple current. The dissipation factor (tanδ) is 0.60 at 120 Hz and 20°C. It is RoHS2 compliant and non-solvent resistant. Ripple current rating at 105°C and 120 Hz is 4.16 A rms.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMH6R3VSN563MR45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMH6R3VSN563MR45S
Aluminum Electrolytic Capacitors 1202-EKMH6R3VSN563MR45S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMH6R3VSN563MR45S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details