United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EKMH401VSN331MA35S

Description
KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.
Request a Quote Datasheet
Description
KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EKMH401VSN331MA35S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMH401VSN331MA35S
Aluminum Electrolytic Capacitor EKMH401VSN331MA35S
KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.

KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKMH401VSN331MA35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMH401VSN331MA35S-ND
Aluminum Electrolytic Capacitors 565-EKMH401VSN331MA35S-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753mOhm @ 120Hz 2000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMH401VSN331MA35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH401VSN331MA35S
Capacitors - Aluminum Electrolytic Capacitors EKMH401VSN331MA35S
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKMH401VSN331MA35S 565-EKMH401VSN331MA35S-ND EKMH401VSN331MA35S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers