The EKMH350VSN822MR30S is a snap-in aluminum electrolytic capacitor from the KMH series, rated for 350 Vdc and 8200 µF with a case size of 30 mm diameter by 30 mm length. It has a capacitance tolerance of ±20%, a maximum dissipation factor of 0.25 at 120 Hz and 20°C, and a rated ripple current of 2.75 Arms at 105°C and 120 Hz. The capacitor operates within a temperature range of -40°C to +105°C, and its impedance ratio is characterized as Z(-25°C)/Z(+20°C) ≤ 8 and Z(-40°C)/Z(+20°C) ≤ 6 at 120 Hz. It meets RoHS2 compliance and has an endurance of 2,000 hours at 105°C with rated ripple current applied.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMH350VSN822MR30S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |