United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMH350VSN153MA35T

Description
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 28mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 28mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2878-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2878-ND
Aluminum Electrolytic Capacitors 565-2878-ND
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 28mOhm @ 120Hz 2000 Hrs @ 105°C

15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 28mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance United Chemi-Con - 16M6552 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance United Chemi-Con
16M6552
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance United Chemi-Con 16M6552
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMH350VSN153MA35T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH350VSN153MA35T
Capacitors - Aluminum Electrolytic Capacitors EKMH350VSN153MA35T
CAP ALUM 15000UF 20% 35V SNAP

CAP ALUM 15000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-2878-ND 16M6552 EKMH350VSN153MA35T
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details