KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | EKMH350VNN682MP40T |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |