KMH Series. Large Capacitance Aluminum Electrolytic Capacitors.
CAP ALUM 1000UF 20% 250V SNAP
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKMH251VSN102MA40S | EKMH251VSN102MA40S |
| Product Name | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 250 volts | 250 volts |